The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. The non-adhesive version of the 3:1 tubing is highly flexible and is widely used for electrical insulation as it protects in-line components, disconnects terminals and splices with it's high insulation and excellent resilience. It also bundles wires for very flexible light-duty harnesses. It can be used to identify or colour-code wires, cables, terminals and components
3:1 HEAT SHRINK TUBING RED
HEAT-SHRINK TUBING, 3:1, 6MM, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.079" RoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
Product Number | 495918 | 495918-ND | 85AH9088 |
Product Name | Heat Shrink Tubing - 3:1, No Adhesive | Heat Shrink Tubing | Heat-Shrink Tubing, 3 Essentra Components |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
Material | Polyolefin | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) |