Red Fiberglass, Silicone Coated Braided Sleeving, Insulated 0.022" (0.56mm) 250' (76.20m)
DigiKey | |
---|---|
Product Category | Protective Sleeving |
Product Number | 1030-SFAG.24RD250-ND |
Product Name | Protective Hoses, Solid Tubing, Sleeving |
Sleeving | Wrap Around Sleeving |
Material | Fiberglass |
Operating Temperature | -75 to 220 C (-103 to 428 F) |