Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 1.500" (38.10mm) 50.00' (15.24m)
DigiKey | |
---|---|
Product Category | Protective Sleeving |
Product Number | P10511/2CL007-50-ND |
Product Name | Protective Hoses, Solid Tubing, Sleeving |
Sleeving | Wrap Around Sleeving |
Material | PVC |
Operating Temperature | -20 to 105 C (-4 to 221 F) |