Heat Shrink Tubing, Flexible 0.062" (1.57mm) 2 to 1 Black 100.0' (30.5m)
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.57mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Protective Sleeving | Protective Sleeving |
Product Number | F2211/16BK005-ND | 06M3847 |
Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 1.6Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
Material | Polyolefin | |
Operating Temperature | -55 to 135 C (-67 to 275 F) |