Heat Shrink Tubing, Flexible 0.562" (14.27mm) 2 to 1 Clear 100.0' (30.5m)
DigiKey | |
---|---|
Product Category | Protective Sleeving |
Product Number | HSTTPN62-CC-ND |
Product Name | Heat Shrink Tubing |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
Material | PVC |
Operating Temperature | -20 to 105 C (-4 to 221 F) |