Heat Shrink Tubing, Flexible 0.062" (1.57mm) 2 to 1 White 4.00' (1.22m)
DigiKey | |
---|---|
Product Category | Protective Sleeving |
Product Number | F221V1/16WH103-ND |
Product Name | Heat Shrink Tubing |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
Material | Polyolefin |
Operating Temperature | -55 to 135 C (-67 to 275 F) |