Sunex Tools Datasheets for Pneumatic Tools

Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability.
Pneumatic Tools: Learn more

Product Name Notes
1/2" Air Impact Wrench w/2" Ext. Anvil Model #: SX4345-2 750 ft. lbs. of quiet power 1100 ft. lbs. of breakaway torque One hand forward/reverse 82 dBA Weighs only 4.55...
3" Mini Polisher Kit Model #: SX7230K 6,000 rpm of free speed 0.3 HP motor for the strongest in its class Two speed control switch Kit includes: (1) Mini polisher,...
3/4" Air Impact Wrench Model #: SX4355 1,400 ft. lbs. of quiet power One hand forward/reverse 84 dBA Weighs only 7.55 lbs Protective boot also available : SX4335BT
3/8" Air Impact Wrench Model #: SX4335 300 ft. lbs. of quiet power One hand forward/reverse 79 dBA Weighs only 2.75lbs Protective boot also available : SX4335BT
6" Dual Action Air Sander Model #: SX203N Rotary and orbital motion for rapid removal as well as fine finishing Built-in regulator for precise speed control Insulated grip for additional...
7" Horizontal Polisher Model #: SX7770 Spindle lock Variable speed paddle for smooth startups Rubber comfort grip for all temperatures run times Replacement back disc - RS787036
7" Horizontal Sander Model #: SX7870 Spindle lock Variable speed paddle for smooth startups Rubber comfort grip for all temperatures run times Replacement back disc - RS787036
Dual Piston Straight Line Air Sander Model #: SX288C Dual piston design provides stall free performance 100% Needle Bearing construction is designed for longer life. Automatic release trigger for positivie...
Individual Air Chisels Model #: Airtools5
Surface Blaster Kit Model #: SX8200 180 rotating side handle Planetary gear system Increased torque power through tough materials Complete set to remove rust, gaskets, paint or pin stripes Kit...