Epro Services, Inc. Datasheets for Gas and Vapor Barriers
Gas and vapor barriers are used on the exterior of buildings to allow air flow, but limit the passage of moisture.
Gas and Vapor Barriers: Learn more
| Product Name | Notes |
|---|---|
| System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a... | |
| System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene... | |
| System III US is a field installed composite waterproofing system and gas vapor barrier system comprised of a water-based polymer modified asphalt (PMA) membrane either applied directly to HDPE drainage... |