These countertop units fit the need when both shelf and drawer storage is necessary. Drawers are 6" high.
Strong Hold Products | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 43.5-241-1DB |
Product Name | Countertop with Drawer |
Use | Commercial; Industrial |
Type | Drawer Cabinet; Shelving Cabinet |
Features | Heavy Duty |
Material | Steel |