Features
• Includes a central keyed locking mechanism for all drawers.
• Includes our one-drawer-at-a-time
• 100% drawer extension.
• The Rousseau drawer rolling mechanism is covered by a lifetime warranty.
• The unique shape of the R drawer is a Rousseau Metal inc. trademark.
• Heavy-duty construction.
• Variety of drawer accessories available : partitions, plastic bins, hanging files bars, etc.
• All accessories and compartments are compatible with each other and can be easily rearranged according to your needs.
• For personalized configuration, contact us!
Rousseau Metal Inc. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | R5BCD-3802 |
Product Name | R mobile cabinet, 7 Drawers (24"W x 21"D x 45 1/2"H) |
Use | Commercial; Industrial |
Type | Drawer Cabinet; Tool Cabinet |
Features | Modular; Portable |
Material | Steel; Painted steel |