RS Components, Ltd. 2363628

Description
Industrial quality manufactured from high impact plastic, designed with label and slot to the front. All cabinet sizes lock together with Dovetail slots to sides. Stock no. 399-1814 includes 4 drawers with 18 movable dividers and 8 fixed dividers. Drawers = 2 Case Material = Plastic Height = 208mm Width = 208mm Depth = 222mm Transparent Drawers = Yes Drawer Material = Plastic Colour = Transparent
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2363628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial quality manufactured from high impact plastic, designed with label and slot to the front. All cabinet sizes lock together with Dovetail slots to sides. Stock no. 399-1814 includes 4 drawers with 18 movable dividers and 8 fixed dividers. Drawers = 2 Case Material = Plastic Height = 208mm Width = 208mm Depth = 222mm Transparent Drawers = Yes Drawer Material = Plastic Colour = Transparent

Industrial quality manufactured from high impact plastic, designed with label and slot to the front. All cabinet sizes lock together with Dovetail slots to sides. Stock no. 399-1814 includes 4 drawers with 18 movable dividers and 8 fixed dividers.
Drawers = 2
Case Material = Plastic
Height = 208mm
Width = 208mm
Depth = 222mm
Transparent Drawers = Yes
Drawer Material = Plastic
Colour = Transparent

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2363628
Type Drawer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

 - 1625206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
View Details
 - 3521730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 10.98 inch (279 mm)
Width 33.74 inch (857 mm)
View Details
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 43.31 inch (1100 mm)
Width 35.83 inch (910 mm)
View Details
 - 519324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 9.45 inch (240 mm)
Width 23.62 inch (600 mm)
View Details