The CamRack-LX is a 19in. 600mm wide modular cabinet designed for cabling, telecommunications and IT, in industrial and home installations. These cabinets can be assembled in only 5 minutes!
Aluminium profile external structure with diecast high resistance corners. 4 x 19in. steel (2 / 1.5 mm) sections, adjustable in depths (gaps of 20mm). Front door in safety glass, frame with spring-swivel hinge and opening angle 190 deg. Removable side panels with ¼ turn locks. Steel rear door with lock. Ventilated top panels with ¼ turn locks and cable entries. 4 adjustable levelling feet. Distributed load capacity: 1000 Kg (static) / 300 Kg (dynamic). Finished in RAL 7016, Dark grey, anthracite with red corners
Series = CamRack LX flat-pack
Rack Units = 42U
Type = Floor Standing
External Height = 1998 mm
Flat Packed = No
External Dimensions = 1998 x 800 x 800mm
External Case Material = Aluminium
External Depth = 800mm
External Width = 800 mm
Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 7799750 |
Type | Bin Cabinet |