RS Components, Ltd. 4487445

Description
MR3000 molded flow meters supplied with scales in LPM and SCFH for air, or CCM and GPH for water. Manufactured from high-impact polycarbonate, the MR3000 series can operate at pressures of 100 psig and temperatures of 150°F (65°C). These economically designed units provide high quality and accuracy when properly installed. The durability of the polycarbonate allows the flow meter to provide years of trouble-free service. For use with air and water. Ideally suited for OEM applications. • High impact polycarbonate,• High quality construction,• Flow ranges: Air 50 CCM to 100 LPM, Water 4 CCM to 40 GPH,• 10:1 turn direct reading scales Media Monitored = Gas Device Type = Variable Area Minimum Flow Rate = 2 L/min Maximum Flow Rate = 30 L/min Pipe Diameter Range = 1/8 in Connection Type = 1/8 NPT Female Maximum Pressure = 6.9bar Material = Polycarbonate Maximum Media Temperature = +65°C Maximum Operating Temperature = +65°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4487445 - RS Components, Ltd.
Corby, Northants, United Kingdom
MR3000 molded flow meters supplied with scales in LPM and SCFH for air, or CCM and GPH for water. Manufactured from high-impact polycarbonate, the MR3000 series can operate at pressures of 100 psig and temperatures of 150°F (65°C). These economically designed units provide high quality and accuracy when properly installed. The durability of the polycarbonate allows the flow meter to provide years of trouble-free service. For use with air and water. Ideally suited for OEM applications. • High impact polycarbonate,• High quality construction,• Flow ranges: Air 50 CCM to 100 LPM, Water 4 CCM to 40 GPH,• 10:1 turn direct reading scales Media Monitored = Gas Device Type = Variable Area Minimum Flow Rate = 2 L/min Maximum Flow Rate = 30 L/min Pipe Diameter Range = 1/8 in Connection Type = 1/8 NPT Female Maximum Pressure = 6.9bar Material = Polycarbonate Maximum Media Temperature = +65°C Maximum Operating Temperature = +65°C

MR3000 molded flow meters supplied with scales in LPM and SCFH for air, or CCM and GPH for water. Manufactured from high-impact polycarbonate, the MR3000 series can operate at pressures of 100 psig and temperatures of 150°F (65°C). These economically designed units provide high quality and accuracy when properly installed. The durability of the polycarbonate allows the flow meter to provide years of trouble-free service.
For use with air and water. Ideally suited for OEM applications.
• High impact polycarbonate,• High quality construction,• Flow ranges: Air 50 CCM to 100 LPM, Water 4 CCM to 40 GPH,• 10:1 turn direct reading scales
Media Monitored = Gas
Device Type = Variable Area
Minimum Flow Rate = 2 L/min
Maximum Flow Rate = 30 L/min
Pipe Diameter Range = 1/8 in
Connection Type = 1/8 NPT Female
Maximum Pressure = 6.9bar
Material = Polycarbonate
Maximum Media Temperature = +65°C
Maximum Operating Temperature = +65°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 4487445
Operating Temperature 149 F (65 C)
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

 - 1982997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
View Details
 - 5100622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid; Gas
Operating Pressure 232 psi (163 m H2O)
Media Temperature 212 F (100 C)
View Details
 - 1983029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
 - 3610228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
View Details