Honeywell Sensing & IoT HAFUHT0300L4AXT

Description
Honeywell Zephyr™ HAF Series sensors provide a digital interface for monitoring airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas flow.,Zephyr sensors are designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are available at ±50, ±100, ±200, ±400 or ±750 sccm. Custom flow ranges are also available. The sensors are fully calibrated and temperature compensated with an onboard Application Specific Integrated Circuit (ASIC).,The HAF Series is compensated over the temperature range of 0°C to 50°C and operates across a temperature range of -20°C to 70°C. The state-of-the-art ASIC-based compensation provides digital (I2C) outputs with a response time of 1 ms.,These sensors operate on the heat transfer principle to measure mass airflow. They consist of a microbridge Microelectronic and Microelectromechanic al System (MEMS) with temperature-sensitiv e resistors deposited with thin films of platinum and silicon nitride. The MEMS sensing die is located in a precise and carefully designed airflow channel to provide repeatable response to flow.,Zephyr sensors provide the customer with enhanced reliability, high accuracy, repeatable measurements and the ability to customise sensor options to meet many specific application needs. The combination of rugged housings with a stable substrate makes these products robust. They are designed and manufactured according to ISO 9001 standards. • Total error band as low as ±0.25%,• Fast response time,• Wide range of airflows,• Customisable flow ranges,• High sensitivity when flow is low,• Linear output provides more intuitive sensor signal,• High stability reduces errors due to thermal effects,• Low-pressure drop typically improves patient comfort in medical applications MEDICAL,• Anaesthesia delivery machines,• Ventricular assist devices (heart pumps),• Hospital diagnostics (spectrometry, gas chromatography),• Nebulisers,• Oxygen concentrators,• Patient monitoring systems (respiratory monitoring),• Sleep apnea machines,• Spirometers,• Ventilators,• Laparoscopy,INDUSTRI AL,• Air-to-fuel ratio,• Analytical instrumentation (spectrometry, chromatography),• Fuel cells,• Gas leak detection,• VAV system on HVAC systems,• Gas meters,• HVAC filters Media Monitored = Dry Gas Device Type = Amplified Minimum Flow Rate = 0 SLPM Maximum Flow Rate = 300 SLPM Supply Voltage = 3 - 10 V dc Connection Type = 6-Pin SIP Connector (Electrical), G-3/8 Female Threaded Fitting (Pneumatic) Maximum Pressure = 60psi Material = GR Thermoplastic Polymer (Housing) Minimum Media Temperature = 0 °C Maximum Media Temperature = +50°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8536392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Honeywell Zephyr™ HAF Series sensors provide a digital interface for monitoring airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas flow.,Zephyr sensors are designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are available at ±50, ±100, ±200, ±400 or ±750 sccm. Custom flow ranges are also available. The sensors are fully calibrated and temperature compensated with an onboard Application Specific Integrated Circuit (ASIC).,The HAF Series is compensated over the temperature range of 0°C to 50°C and operates across a temperature range of -20°C to 70°C. The state-of-the-art ASIC-based compensation provides digital (I2C) outputs with a response time of 1 ms.,These sensors operate on the heat transfer principle to measure mass airflow. They consist of a microbridge Microelectronic and Microelectromechanic al System (MEMS) with temperature-sensitiv e resistors deposited with thin films of platinum and silicon nitride. The MEMS sensing die is located in a precise and carefully designed airflow channel to provide repeatable response to flow.,Zephyr sensors provide the customer with enhanced reliability, high accuracy, repeatable measurements and the ability to customise sensor options to meet many specific application needs. The combination of rugged housings with a stable substrate makes these products robust. They are designed and manufactured according to ISO 9001 standards. • Total error band as low as ±0.25%,• Fast response time,• Wide range of airflows,• Customisable flow ranges,• High sensitivity when flow is low,• Linear output provides more intuitive sensor signal,• High stability reduces errors due to thermal effects,• Low-pressure drop typically improves patient comfort in medical applications MEDICAL,• Anaesthesia delivery machines,• Ventricular assist devices (heart pumps),• Hospital diagnostics (spectrometry, gas chromatography),• Nebulisers,• Oxygen concentrators,• Patient monitoring systems (respiratory monitoring),• Sleep apnea machines,• Spirometers,• Ventilators,• Laparoscopy,INDUSTRI AL,• Air-to-fuel ratio,• Analytical instrumentation (spectrometry, chromatography),• Fuel cells,• Gas leak detection,• VAV system on HVAC systems,• Gas meters,• HVAC filters Media Monitored = Dry Gas Device Type = Amplified Minimum Flow Rate = 0 SLPM Maximum Flow Rate = 300 SLPM Supply Voltage = 3 - 10 V dc Connection Type = 6-Pin SIP Connector (Electrical), G-3/8 Female Threaded Fitting (Pneumatic) Maximum Pressure = 60psi Material = GR Thermoplastic Polymer (Housing) Minimum Media Temperature = 0 °C Maximum Media Temperature = +50°C

Honeywell Zephyrâ„¢ HAF Series sensors provide a digital interface for monitoring airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas flow.,Zephyr sensors are designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are available at ±50, ±100, ±200, ±400 or ±750 sccm. Custom flow ranges are also available. The sensors are fully calibrated and temperature compensated with an onboard Application Specific Integrated Circuit (ASIC).,The HAF Series is compensated over the temperature range of 0°C to 50°C and operates across a temperature range of -20°C to 70°C. The state-of-the-art ASIC-based compensation provides digital (I2C) outputs with a response time of 1 ms.,These sensors operate on the heat transfer principle to measure mass airflow. They consist of a microbridge Microelectronic and Microelectromechanical System (MEMS) with temperature-sensitive resistors deposited with thin films of platinum and silicon nitride. The MEMS sensing die is located in a precise and carefully designed airflow channel to provide repeatable response to flow.,Zephyr sensors provide the customer with enhanced reliability, high accuracy, repeatable measurements and the ability to customise sensor options to meet many specific application needs. The combination of rugged housings with a stable substrate makes these products robust. They are designed and manufactured according to ISO 9001 standards.
• Total error band as low as ±0.25%,• Fast response time,• Wide range of airflows,• Customisable flow ranges,• High sensitivity when flow is low,• Linear output provides more intuitive sensor signal,• High stability reduces errors due to thermal effects,• Low-pressure drop typically improves patient comfort in medical applications
MEDICAL,• Anaesthesia delivery machines,• Ventricular assist devices (heart pumps),• Hospital diagnostics (spectrometry, gas chromatography),• Nebulisers,• Oxygen concentrators,• Patient monitoring systems (respiratory monitoring),• Sleep apnea machines,• Spirometers,• Ventilators,• Laparoscopy,INDUSTRIAL,• Air-to-fuel ratio,• Analytical instrumentation (spectrometry, chromatography),• Fuel cells,• Gas leak detection,• VAV system on HVAC systems,• Gas meters,• HVAC filters
Media Monitored = Dry Gas
Device Type = Amplified
Minimum Flow Rate = 0 SLPM
Maximum Flow Rate = 300 SLPM
Supply Voltage = 3 - 10 V dc
Connection Type = 6-Pin SIP Connector (Electrical), G-3/8 Female Threaded Fitting (Pneumatic)
Maximum Pressure = 60psi
Material = GR Thermoplastic Polymer (Housing)
Minimum Media Temperature = 0 °C
Maximum Media Temperature = +50°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 8536392
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Gas Flow Meter - FLOWSIC500 - SICK
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Thermal Mass Flow Sensor - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Product Standards RoHS
View Details
Flow transmitter - SFTE-10U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
Corrosion and UV Resistant PVC Calibration Column - CC2000-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details