• Meters provide visual and remote flow indication for numerous applications
• Choose from standard or digital models with display and keypad
• Manufactured from solid PP or PVDF; choose PVDF for better chemical resistance
• Jewel bearings allow for very low minimum flow rates
• Only one moving part provides extended life
Designed for water-based liquids, these IP65-rated flowmeters provide flow measurement to 35 GPM (132.5 LPM) and models with the RTD option measure temperature to 140<deg>F (60<deg>C). The RTD is platinum encased in 316 stainless steel and has a 4-wire 12†(30.5 cm) cable for output. Flow indication can be seen via acrylic cover. Mount units horizontally or vertically. <b>Standard paddle wheels</b> provide an NPN open collector square wave output signal for monitoring and recording of flow and are designed for basic flow and temperature monitoring. Power and output cable is a 3-wire 6-ft (1.8m).
Cole-Parmer | |
---|---|
Product Category | Flow Meters |
Product Number | GO-32755-22 |
Product Name | Cole-Parmer Paddlewheel Flowmeter, 0.35 to 35 GPM, PP, NPN out, w/ RTD |
Meter Technology | Paddlewheel |
Operating Temperature | 140 F (60 C) |
End Fittings | 1" |