Aalborg Instruments Direct Reading PTFE- Rotameter T16T4-TA0A-032-01-ST

Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading PTFE- Rotameter - T16T4-TA0A-032-01-ST - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading PTFE- Rotameter
T16T4-TA0A-032-01-ST
Direct Reading PTFE- Rotameter T16T4-TA0A-032-01-ST
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials:
  • chemically inert wetted parts
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number T16T4-TA0A-032-01-ST
Product Name Direct Reading PTFE- Rotameter
Meter Technology Rotameter; Variable Area
Meter Type Volumetric Flow Meter
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gas flow Meters -  - SICK
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Features Programmable
View Details
Gas Mass Flow Meters - ST75 - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Approvals ATEX; FM, FMc, IECEx, EAC (TRCU) Russia, Kazakh MPA, NEPSI, CE Marking, CPA, PED, CRN
View Details
OF-WN/OF-WP Microstream Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Torbar averaging pitot tube - FPD350 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Pitot Tubes
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid; Gas; Steam
View Details