Configuration Features Number of Cores : 1
Dimensions Cross-Section Range (MMSQ) : 400 - 800
Electrical Characteristics Power Cable Termination Voltage Class (KV) : 19/33(36)
Industry Standards Design Specification : HD CENELEC 629.1
Operation/Applicatio
n Application Type : Indoor
Product Type Features Insulation : Plastic Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Shelf Life : No Limitation
Usage Conditions Operating Temperature Range (DEGC) : 0 - 95
Configuration Features
Dimensions
- Cross-Section Range (MMSQ) : 400 - 800
Electrical Characteristics
- Power Cable Termination Voltage Class (KV) : 19/33(36)
Industry Standards
- Design Specification : HD CENELEC 629.1
Operation/Application
- Application Type : Indoor
Product Type Features
- Insulation : Plastic
- Power Cable Termination Technology : Heat Shrink
- Product Family : IXSU-F
- Shelf Life : No Limitation
Usage Conditions
- Operating Temperature Range (DEGC) : 0 - 95