Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver
Configuration Features Pre-Installed Lead Type : 55A0111
Dimensions Compatible Conductor Diameter Range : .25 - .7 MM [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM [.094 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3 MM [.118 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 17 MM , 21.5 MM [.67 INCH , .85 INCH ]
Termination Features Product Terminates To : Coaxial Cable
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver
Configuration Features Pre-Installed Lead Type : 55A0111
Dimensions Compatible Conductor Diameter Range : .25 - .7 MM [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM [.094 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3 MM [.118 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 17 MM , 21.5 MM [.67 INCH , .85 INCH ]
Termination Features Product Terminates To : Coaxial Cable
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection
Body Features
Lead Color : White/White With Black Stripe
Lead Plating Material : Tin
Lead Stranding : Stranded
Shield Plating Material : Tin, Silver
Configuration Features
Pre-Installed Lead Type : 55A0111
Dimensions
Compatible Conductor Diameter Range : .25 - .7 MM [.01 - .027 INCH ]
Compatible Dielectric Diameter Range : 2.4 MM [.094 INCH ]
Compatible Jacket Diameter Range : 1.5 - 3.6 MM [.06 - .14 INCH ]
Compatible Shield Diameter (Max) : 3 MM [.118 INCH ]
Pre-Installed Lead Wire Size (AWG) : 24
Pre-Installed Lead Wire Size (MMSQ) : .24
Product Length : 17 MM , 21.5 MM [.67 INCH , .85 INCH ]