Configuration Features Number of Cores : 1
Dimensions Cross-Section Range (AWGKC) : 500 - 1250 Length (Installed) : 635 MM [25 INCH ] Power Cable Termination Conductor Diameter : 20.57 - 32.76 MM [.81 - 1.29 INCH ] Power Cable Termination Insulation Diameter : 37.84 - 55.88 MM [1.49 - 2.2 INCH ]
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 35
Industry Standards Design Specification : IEEE 48
Operation/Applicatio
n Application Type : Indoor/Outdoor
Product Availability Power Cable Termination Product Availability : AMERICAS
Product Type Features Cable Shield Style : JCN Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Cold Shrink, Cold Applied Product Family : TFT Sheds per Phase : 8 Shelf Life : 3 Years
Configuration Features
Dimensions
- Cross-Section Range (AWGKC) : 500 - 1250
- Length (Installed) : 635 MM [25 INCH ]
- Power Cable Termination Conductor Diameter : 20.57 - 32.76 MM [.81 - 1.29 INCH ]
- Power Cable Termination Insulation Diameter : 37.84 - 55.88 MM [1.49 - 2.2 INCH ]
Electrical Characteristics
- Power Cable Termination Voltage Class (KV) : ≤ 35
Industry Standards
- Design Specification : IEEE 48
Operation/Application
- Application Type : Indoor/Outdoor
Product Availability
- Power Cable Termination Product Availability : AMERICAS
Product Type Features
- Cable Shield Style : JCN
- Insulation : Plastic
- Mechanical Connectors Included : No
- Power Cable Termination Technology : Cold Shrink, Cold Applied
- Product Family : TFT
- Sheds per Phase : 8
- Shelf Life : 3 Years