AEP cable terminations are a low-cost solution for applications which require a signal or cable core to be fed through a panel or into a P.C. board, but do not need the option of disconnecting the cable. In these cases, a cable termination provides a method of securely anchoring and grounding the cable. The use of a cable termination also saves the expense using a pair of connectors. Both crimp and clamp types for flexible cable grip the cable braid with a force greater than the breaking strength of the braid.
Richardson RFPD | |
---|---|
Product Category | Electrical Terminations |
Product Number | 8144-1521-003 |
Product Name | RF Coaxial Termination |
Terminator Type | Coaxial Terminator |