Spectrum Control 1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) 1427-4

Description
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) - 1427-4 - APITech
Fairview, PA, United States
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W)
1427-4
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) 1427-4
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Quality connector with special high temperature support beads.
  • Low Intermodulation Option
  • 5 Kilowatts Peak Power
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1427-4 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Termination
1427-4
RF Coaxial Termination 1427-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1427-4 1427-4
Product Name 1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Frequency Range 0.0 to 10000 MHz 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 1938619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Resistance 50 Ω
View Details
Coaxial Terminations - T1M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Mounting / Packaging Stand-alone unit
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave, Inc.
Specs
Frequency Range 0.0 to 110000 MHz
View Details
50 Ohm Termination and Mismatch, High Power (75 to 1000 Watts) - 50T-303-XXX - JFW Industries, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; Type N; 7/16
Frequency Range 3000 MHz
View Details