Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
ELECTRICAL TERMINATIONS
SPECTRUM CONTROL
TD020F-150W -- RF COAXIAL TERMINATION
Spectrum Control
RF Coaxial Termination
TD020F-150W
Description
Terminations 7/16 - DIN, DC - 4.0 GHz, 150 Watts
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Geneva, IL, United States
RF Coaxial Termination
TD020F-150W
RF Coaxial Termination
TD020F-150W
Terminations 7/16 - DIN, DC - 4.0 GHz, 150 Watts
Terminations 7/16 - DIN, DC - 4.0 GHz, 150 Watts
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
Electrical Terminations
Product Number
TD020F-150W
Product Name
RF Coaxial Termination
Terminator Type
Coaxial Terminator
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
7123282P
Specs
Connector Type
SMA; SMA
Mounting / Packaging
Cable Mount
Frequency Range
6000 MHz
View Details
JFW Industries, Inc.
50 Ohm Termination and Mismatch, Medium Power (5 to 50 Watts)
50T-440-XXX
Specs
Terminator Type
Coaxial Terminator
Connector Type
BNC; Type N; SMA; TNC; 7/16
Frequency Range
3000 MHz
View Details
TE Connectivity
SolderSleeve Shield Terminators
024079-000
Specs
Terminator Type
SolderSleeve Shield Terminators
View Details
KRYTAR, Inc.
Coaxial Terminations
T3FK
Specs
Terminator Type
Coaxial Terminator
Connector Type
2.92mm
Mounting / Packaging
Stand-alone unit
View Details