Single layer microfiber material, excellent for polishing applications
Rosedale Products, Inc. | |
---|---|
Product Category | Filter Elements |
Product Number | PL-POMF-8-P7 |
Product Name | Bag-Sized Cartridges |
Type | WireMesh |
Filtration Product | Lubricants; Water; Oil; Chemical |
Filter Medium Material | Polypropylene |
Filtration Grade | 8.00 µm (0.3150 mils) |