A professional range of EPF iprotect high pressure filters. These filters are designed to provide high quality filtration of hydraulic systems. All models are highly reliable and excellent quality.
Quality Filtration. Filter element remains in filter bowl during filter service. Reduce waste over 50%
Manufacturer Series = EPF
Filtration Size = 5µm
Maximum Flow Rate = 500L/min
Connection Thread = G 1 1/2
Maximum Operating Pressure = 450 bar
Thread Standard = G
Thread Size = 1-1/2in
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Metalworking Fluid Filters |
Product Number | 1258427 |
Filtration Product | HydraulicFluid |
Maximum Pressure | 6527 psi (4593 m H2O) |
Flow Rate (Liquids) | 132.0 GPM (500 L/min) |