Professional range TeSys LC1D AC3 contactors. Typical application includes resistive loads and motor control. All models are highly reliable and excellent quality.
3 Pole. DIN Rail mount. Screw mount terminals. IP20 front face
Range = TeSys D Green
Series = LC1D
Number of Poles = 3
Coil Voltage = 48 - 130 V ac/dc
Contact Current Rating = 12 A
Contact Voltage Rating = 690 V ac
Pole and Throw Configuration = 3PST
Normal State Configuration = 3NO
Mounting Style = DIN Rail
Number Of Auxiliary Contacts = 2
CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL ROHS COMPLIANT: YES
CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N
RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Contactors | Electrical Contactors | Electrical Contactors |
Product Number | 1353944 | 71AH4813 | 33AC6184 |
Product Name | Contactor, 3Pst-No, 130V, Din Rail/panel Rohs Compliant Schneider Electric | Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric | |
Type | Electrical Contactor | Electrical Contactor | Electrical Contactor |