RS Components, Ltd. 1220800

Description
Professional range of WEG contactors from the CWC Series designed for switching of electric motors. The contactors are modular and compact but at the same time robust and highly reliable. Built and tested according to IEC/EN60947 and DIN VDE 0660. Direct mounting capabilities. The controllers include contactors and reversing contactors. AC/DC Operated. Screw Terminals. DIN Rail or Panel Mount. Compact space saving design. Built in auxiliary contacts Series = CWC09 Number of Poles = 3 Coil Voltage = 24 V Contact Current Rating = 9 A (AC3) Contact Voltage Rating = 690 V Pole and Throw Configuration = 3PST Normal State Configuration = 3NO Number Of Auxiliary Contacts = 1 Power Rating = 4 kW Terminal Type = Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1220800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of WEG contactors from the CWC Series designed for switching of electric motors. The contactors are modular and compact but at the same time robust and highly reliable. Built and tested according to IEC/EN60947 and DIN VDE 0660. Direct mounting capabilities. The controllers include contactors and reversing contactors. AC/DC Operated. Screw Terminals. DIN Rail or Panel Mount. Compact space saving design. Built in auxiliary contacts Series = CWC09 Number of Poles = 3 Coil Voltage = 24 V Contact Current Rating = 9 A (AC3) Contact Voltage Rating = 690 V Pole and Throw Configuration = 3PST Normal State Configuration = 3NO Number Of Auxiliary Contacts = 1 Power Rating = 4 kW Terminal Type = Screw

Professional range of WEG contactors from the CWC Series designed for switching of electric motors. The contactors are modular and compact but at the same time robust and highly reliable. Built and tested according to IEC/EN60947 and DIN VDE 0660. Direct mounting capabilities. The controllers include contactors and reversing contactors.
AC/DC Operated. Screw Terminals. DIN Rail or Panel Mount. Compact space saving design. Built in auxiliary contacts
Series = CWC09
Number of Poles = 3
Coil Voltage = 24 V
Contact Current Rating = 9 A (AC3)
Contact Voltage Rating = 690 V
Pole and Throw Configuration = 3PST
Normal State Configuration = 3NO
Number Of Auxiliary Contacts = 1
Power Rating = 4 kW
Terminal Type = Screw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Contactors
Product Number 1220800
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Current 38 amps
View Details
 - 1221032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Current 12 amps
View Details
 - 1220998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Current 18 amps
View Details
 - 1221045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Current 12 amps
View Details