Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
ELECTRICAL CONTACTORS
OMRON AUTOMATION AND SAFETY
236-J7KCA-40AC120-ND -- CONTACTORS (ELECTROMECHANICAL)
OMRON Automation and Safety
Contactors (Electromechanical)
236-J7KCA-40AC120-ND
Description
AUXILIARY RELAY,120 VAC,4PST-4NO
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Contactors (Electromechanical)
236-J7KCA-40AC120-ND
Contactors (Electromechanical)
236-J7KCA-40AC120-ND
AUXILIARY RELAY,120 VAC,4PST-4NO
AUXILIARY RELAY,120 VAC,4PST-4NO
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Contactors
Product Number
236-J7KCA-40AC120-ND
Product Name
Contactors (Electromechanical)
Type
Electrical Contactor
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Definite Purpose Contactors
1-1672125-8
Specs
Type
Electrical Contactor
Poles
1
VAC
120 volts
View Details
Finder S.p.A. con unico socio
Type 22.32 - Modular contactors 25A
223202301540
Specs
Type
Electrical Contactor
International Approvals
CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, RINA, ukca
Poles
2
View Details
Sensata Technologies
DRC Series Contactors
Specs
Current
5 to 8 amps
VAC
48 to 530 volts
Frequency
50Hz; 60Hz
View Details
RS Components, Ltd.
1221023
Specs
Type
Electrical Contactor
Poles
3
Current
9 amps
View Details