Chenyue (Jiangsu) Technology Co., Ltd. Datasheets for Bearing Rings, Housings, and Flanges
Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred to as bearing races, guide a rolling element such as a ball, roller, or needle roller. Bearing housings and flanges hold an insert bearing in position, support the load transferred from the bearing shaft through the bearing, and are used to mount the bearing to a surface.
Bearing Rings, Housings, and Flanges: Learn more
| Product Name | Notes |
|---|---|
| • ABB、SIEMENS and other high-end motors can be installed together with our gearboxes to be sold • Factory outlet,provide video factory inspection • Applicable speed ratio range: from 5:1to 80:1... |