The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Analog Multiplexer Dual 4: 1 16-Pin SOIC N T/R
IC MULTIPLEXER DIFF 4X1 16SOIC
Dual Diff. 4-to-1 Multiplexer 12V SOIC16 - Interface ICs - Multiplexer Switch ICs
Delivery on production packaging - Reel. This product is non-returnable.
Dual Diff. 4-to-1 Multiplexer 12V SOIC16 - Interface ICs - Multiplexer Switch ICs
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Renesas Electronics Corporation | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | RS Components, Ltd. | DigiKey | |
---|---|---|---|---|---|---|
Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
Product Number | ISL84052IBZ-T7A | ISL84052IBZ-T7A | 391-ISL84052IBZ-T7A | ISL84052IBZ-T7A | 1000636P | ISL84052IBZ-T7ACT-ND |
Product Name | Low Voltage, Single and Dual Supply, Dual 4-to-1 Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexer Dual 4: 1 16-Pin SOIC N T/R | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
Supply Voltage (VS) | 2 to 12 volts | 5 volts | -6 to 6 volts | 2 to 12 volts | ||
Package Type | SOIC; TSSOP; QSOP | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | SOIC; 16-SOIC | ||
Number of Devices | 8 | |||||
Standards and Certifications | RoHS | RoHS | ||||
Ron | 100 ohms | 6 ohms | 100 ohms |