FILTER LC(PI) 135NH/44PF SMD
EMIFIL NFL21S series high performance EMI suppression filter chip (2.0x1.25mm size) for high speed signal lines by using Muratas processing technology
Series = NFL21SP
Maximum Current Rating = 200mA
Maximum Voltage Rating = 16 V dc
Mounting Type = Surface Mount
Termination Style = Flat Contact
Package/Case = 0805 (2012M)
Dimensions = 2 x 1.25 x 0.85mm
Depth = 1.25mm
Height = 0.85mm
Length = 2mm
EMIFIL NFL21S series high performance EMI suppression filter chip (2.0x1.25mm size) for high speed signal lines by using Muratas processing technology
Series = NFL21SP
Maximum Current Rating = 200mA
Maximum Voltage Rating = 16 V dc
Mounting Type = Surface Mount
Termination Style = Flat Contact
Package/Case = 0805 (2012M)
Dimensions = 2 x 1.25 x 0.85mm
Depth = 1.25mm
Height = 0.85mm
Length = 2mm
Delivery on production packaging - Reel. This product is non-returnable.
LIXINC Electronics Co., Limited | RS Components, Ltd. | |
---|---|---|
Product Category | IC Electronic Filters | IC Electronic Filters |
Product Number | NFL21SP107X1C3D | 8391026 |
Product Name | Filters | |
Filter Category | Passive Filter | Signal Filters |