Surface mount multi layer ceramic capacitor filters E01/E07 types. FlexiCap⢠termination optional. AEC-Q200 qualifications
Series = E01
Maximum Current Rating = 300mA
Maximum Voltage Rating = 25 V dc
Mounting Type = Surface Mount
Termination Style = Solder Pad
Package/Case = 0603 (1608M)
Dimensions = 1.6 x 0.8 x 0.5mm
Depth = 0.8mm
Height = 0.5mm
Length = 1.6mm
Surface mount multi layer ceramic capacitor filters E01/E07 types. FlexiCap⢠termination optional. AEC-Q200 qualifications
Series = E01
Maximum Current Rating = 300mA
Maximum Voltage Rating = 25 V dc
Mounting Type = Surface Mount
Termination Style = Solder Pad
Package/Case = 0603 (1608M)
Dimensions = 1.6 x 0.8 x 0.5mm
Depth = 0.8mm
Height = 0.5mm
Length = 1.6mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | IC Electronic Filters |
Product Number | 7738610 |
Filter Category | Signal Filters |