RS Pro range offers RFBPF Series Multilayer Ceramic Band Pass Filter which have a miniature footprint: 1.6 x 0.8 x 0.6 mm³.
Low profile Thickness. Low Insertion loss . High Rejection Rate. High attenuation on second harmonic suppressed. Low Temperature Co-fired Ceramics (LTCC)Technology
2.4 GHz ISM band RF applications. Bluetooth, Wireless LAN 802.11b/g, HomeRF
Series = RFBPF
Mounting Type = Surface Mount
Operating Frequency = 2.4GHz
Termination Style = Solder
Package/Case = 0603 (1608M)
Dimensions = 1.6 x 0.8 x 0.6mm
Depth = 0.8mm
Height = 0.6mm
Length = 1.6mm
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | IC Electronic Filters |
Product Number | 8842212 |
Filter Category | Signal Filters |