Murata Power Solutions Ceramic Filter 4.16MHz SFE4.16MB

Description
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filter 4.16MHz - SFE4.16MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ceramic Filter 4.16MHz
SFE4.16MB
Ceramic Filter 4.16MHz SFE4.16MB
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category IC Electronic Filters
Product Number SFE4.16MB
Product Name Ceramic Filter 4.16MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 8661820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Sinusoidal Filters
Supply Voltage (VS) 500 volts
Source Current (IS) 150000 milliamps
View Details
2437 MHz BAW Filter - QPQ1902 - Qorvo
Specs
Filter Category BAW Filter
Applications Infrastructure
Standards and Certifications RoHS
View Details
BandPass Crystal Filters - A-602 - Networks International Corporation
Networks International Corporation
Specs
Filter Category Passive Filter; Quartz / Crystal Filter
View Details
Filtronetics, Inc.
Specs
Filter Category Quartz / Crystal Filter
Applications Commercial; Communications; Industrial; Military
Fc 10700 kHz
View Details