Taiyo Yuden Co., Ltd. SAW Filters - G6KJ2G605D4AB-Z G6KJ2G605D4AB-Z

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 872555-G6KJ2G605D4AB -Z Series: G5 Features: - Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.6dB - Bandwidth 10-SMD, No Lead Package: Reel - TR Package: 10-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.60.0080 Other Part Number: G6KJ2G605D4AB-Z-ND, 587-6205-6, G6KJ2G605D4ABZ, PJ G6KJ2G605D4AB-Z, 587-6205-1, 587-6205-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yishun, Singapore
SAW Filters - G6KJ2G605D4AB-Z
872555-G6KJ2G605D4AB-Z
SAW Filters - G6KJ2G605D4AB-Z 872555-G6KJ2G605D4AB-Z
Manufacturer: Taiyo Yuden Win Source Part Number: 872555-G6KJ2G605D4AB -Z Series: G5 Features: - Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.6dB - Bandwidth 10-SMD, No Lead Package: Reel - TR Package: 10-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.60.0080 Other Part Number: G6KJ2G605D4AB-Z-ND, 587-6205-6, G6KJ2G605D4ABZ, PJ G6KJ2G605D4AB-Z, 587-6205-1, 587-6205-2

Manufacturer: Taiyo Yuden
Win Source Part Number: 872555-G6KJ2G605D4AB-Z
Series: G5
Features: - Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.6dB - Bandwidth 10-SMD, No Lead
Package: Reel - TR
Package: 10-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8541.60.0080
Other Part Number: G6KJ2G605D4AB-Z-ND, 587-6205-6, G6KJ2G605D4ABZ, PJ G6KJ2G605D4AB-Z, 587-6205-1, 587-6205-2

Supplier's Site Datasheet
SAW Filters - 587-6205-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
587-6205-1-ND
SAW Filters 587-6205-1-ND
Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.6dB Bandwidth 10-SMD, No Lead

Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.6dB Bandwidth 10-SMD, No Lead

Supplier's Site Datasheet
SAW Filters - 587-6205-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
587-6205-2-ND
SAW Filters 587-6205-2-ND
Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.6dB Bandwidth 10-SMD, No Lead

Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.6dB Bandwidth 10-SMD, No Lead

Supplier's Site Datasheet
SAW Filters - 587-6205-6-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
587-6205-6-ND
SAW Filters 587-6205-6-ND
Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.6dB Bandwidth 10-SMD, No Lead

Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.6dB Bandwidth 10-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 872555-G6KJ2G605D4AB-Z 587-6205-1-ND
Product Name SAW Filters - G6KJ2G605D4AB-Z SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

 - 7396474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Sinusoidal Filters
Supply Voltage (VS) 690 volts
Source Current (IS) 100000 milliamps
View Details
2437 MHz BAW Filter - QPQ1902 - Qorvo
Specs
Filter Category BAW Filter
Applications Infrastructure
Standards and Certifications RoHS
View Details
BandPass Crystal Filters - A-338 - Networks International Corporation
Networks International Corporation
Specs
Filter Category Passive Filter; Quartz / Crystal Filter
View Details
Filtronetics, Inc.
Specs
Filter Category SAW Filter
Applications Commercial; Communications; Industrial; Military
Fc 140000 kHz
View Details