Operates with 3TDF Series
W.M. Berg | |
---|---|
Product Category | Conveyor Sprockets |
Product Number | 3MTB163A-65 |
Product Name | 3-D SPROCKET |
Material | ALUMINUM W/TEFLONr BUSHINGS |
Number of Teeth | 65 Teeth |
Pitch | 3.25 inch (82.45 mm) |
Bore | 0.1575 inch (4 mm) |