Operates with 3TDF Series
W.M. Berg | |
---|---|
Product Category | Conveyor Sprockets |
Product Number | 3MTB183A-80 |
Product Name | 3-D SPROCKET |
Material | ALUMINUM W/TEFLONr BUSHINGS |
Number of Teeth | 80 Teeth |
Pitch | 3.99 inch (101 mm) |
Bore | 0.2362 inch (6 mm) |