Operates with 3TDF Series
W.M. Berg | |
---|---|
Product Category | Conveyor Sprockets |
Product Number | 3MTB293A-55 |
Product Name | 3-D SPROCKET |
Material | ALUMINUM W/TEFLONr BUSHINGS |
Number of Teeth | 55 Teeth |
Pitch | 2.75 inch (69.75 mm) |
Bore | 0.3150 inch (8 mm) |