Audio Modulator 8 Channel 56-HTSSOP
Audio Modulator 8 Channel 56-HTSSOP
Audio Modulator 8 Channel 56-HTSSOP
IC MODULATOR 56HTSSOP
DigiKey | Lingto Electronic Limited | |
---|---|---|
Product Category | Audio Processor ICs | Audio Processor ICs |
Product Number | 296-40561-2-ND | TAS5558DCAR |
Product Name | Audio Special Purpose | |
Mounting | Surface Mount (SMT) | Surface Mount (SMT) |
Package/Case | 56-PowerTFSOP (0.240", 6.10mm Width) | |
Supply Voltage | 3 to 3.6 volts |