Cirrus Logic, Inc. 192 kHz Digital Audio Transmitter CS8406

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
192 kHz Digital Audio Transmitter - CS8406 - Cirrus Logic, Inc.
Austin, TX, USA
192 kHz Digital Audio Transmitter
CS8406
192 kHz Digital Audio Transmitter CS8406
The CS8406 is a digital audio transmitter that enables consumer and professional audio products to exchange 192 kHz S/PDIF and AES/EBU audio data. The CS8406 accepts and encodes audio and digital data, which is then multiplexed, encoded and driven onto a cable/optical transmission interface. Its flexible 3-wire serial digital audio input port, on-chip channel status and user bit buffer memories allow block-sized updates without the need for external memory. The CS8406 also includes an on-chip, low-skew, low-impedance differential-line driver that permits transmission over longer cable lengths. The CS8406 is fully compatible with EIAJ, IEC, S/PDIF and AES standards. It is ideal for a wide range of consumer and professional applications such as DVD audio players, digital audio/video receivers, DVD recorders, digital video recorders (PVRs), digital mixing consoles, effects processors and automotive audio systems. Features Compatible with EIAJ CP1201, IEC-60958 and AES3 standards On-chip channel status user bit buffer memories allow block-sized updates Flexible 3-wire, serial digital audio input port Up to 192 kHz frame rate Microcontroller write access to channel status and user bit data On-chip differential line driver Generates CRC (cyclical redundancy check) codes and parity bits Standalone mode allows use without a microcontroller 3.3 V or 5 V digital interface supply (VL) 3.3 V or 5 V digital supply (VD) Package: 28-pin SOIC, 28-pin TSSOP, 28-pin (4x4mm) QFN; lead-free assembly Consumer and automotive D-grade availability

The CS8406 is a digital audio transmitter that enables consumer and professional audio products to exchange 192 kHz S/PDIF and AES/EBU audio data. The CS8406 accepts and encodes audio and digital data, which is then multiplexed, encoded and driven onto a cable/optical transmission interface. Its flexible 3-wire serial digital audio input port, on-chip channel status and user bit buffer memories allow block-sized updates without the need for external memory. The CS8406 also includes an on-chip, low-skew, low-impedance differential-line driver that permits transmission over longer cable lengths. The CS8406 is fully compatible with EIAJ, IEC, S/PDIF and AES standards. It is ideal for a wide range of consumer and professional applications such as DVD audio players, digital audio/video receivers, DVD recorders, digital video recorders (PVRs), digital mixing consoles, effects processors and automotive audio systems.

Features

  • Compatible with EIAJ CP1201, IEC-60958 and AES3 standards
  • On-chip channel status user bit buffer memories allow block-sized updates
  • Flexible 3-wire, serial digital audio input port
  • Up to 192 kHz frame rate
  • Microcontroller write access to channel status and user bit data
  • On-chip differential line driver
  • Generates CRC (cyclical redundancy check) codes and parity bits
  • Standalone mode allows use without a microcontroller
  • 3.3 V or 5 V digital interface supply (VL)
  • 3.3 V or 5 V digital supply (VD)
  • Package: 28-pin SOIC, 28-pin TSSOP, 28-pin (4x4mm) QFN; lead-free assembly
  • Consumer and automotive D-grade availability
Supplier's Site Datasheet
Audio Special Purpose - CS8406-DSZR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Audio Special Purpose
CS8406-DSZR
Audio Special Purpose CS8406-DSZR
Audio Audio Transmitter 2 Channel 28-SOIC

Audio Audio Transmitter 2 Channel 28-SOIC

Supplier's Site Datasheet
Audio Special Purpose - CS8406-DZZR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Audio Special Purpose
CS8406-DZZR
Audio Special Purpose CS8406-DZZR
Audio Audio Transmitter 2 Channel 28-TSSOP

Audio Audio Transmitter 2 Channel 28-TSSOP

Supplier's Site Datasheet
Audio Special Purpose - CS8406-CSZ - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Audio Special Purpose
CS8406-CSZ
Audio Special Purpose CS8406-CSZ
Audio Audio Transmitter 2 Channel 28-SOIC

Audio Audio Transmitter 2 Channel 28-SOIC

Supplier's Site Datasheet
Audio Special Purpose - CS8406-CSZR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Audio Special Purpose
CS8406-CSZR
Audio Special Purpose CS8406-CSZR
Audio Audio Transmitter 2 Channel 28-SOIC

Audio Audio Transmitter 2 Channel 28-SOIC

Supplier's Site Datasheet
Audio Special Purpose - CS8406-CZZ - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Audio Special Purpose
CS8406-CZZ
Audio Special Purpose CS8406-CZZ
Audio Audio Transmitter 2 Channel 28-TSSOP

Audio Audio Transmitter 2 Channel 28-TSSOP

Supplier's Site Datasheet
Audio Special Purpose - CS8406-DZZ - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Audio Special Purpose
CS8406-DZZ
Audio Special Purpose CS8406-DZZ
Audio Audio Transmitter 2 Channel 28-TSSOP

Audio Audio Transmitter 2 Channel 28-TSSOP

Supplier's Site Datasheet
Audio Special Purpose - CS8406-DSZ - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Audio Special Purpose
CS8406-DSZ
Audio Special Purpose CS8406-DSZ
Audio Audio Transmitter 2 Channel 28-SOIC

Audio Audio Transmitter 2 Channel 28-SOIC

Supplier's Site Datasheet
Audio Special Purpose - CS8406-CZZR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Audio Special Purpose
CS8406-CZZR
Audio Special Purpose CS8406-CZZR
Audio Audio Transmitter 2 Channel 28-TSSOP

Audio Audio Transmitter 2 Channel 28-TSSOP

Supplier's Site

Technical Specifications

  Cirrus Logic, Inc. Nova Technology(HK) Co.,Ltd
Product Category Audio Processor ICs Audio Processor ICs
Product Number CS8406 CS8406-DSZR
Product Name 192 kHz Digital Audio Transmitter Audio Special Purpose
Output Signal Digital
Unlock Full Specs
to access all available technical data

Similar Products

Sound Processors with built-in 2-band Equalizers - BD37515FS - ROHM Semiconductor GmbH
Specs
Supply Voltage 7 to 9.5 volts
View Details
2 suppliers
High-Performance 8-Channel Analog Volume Control - CS3308 - Cirrus Logic, Inc.
Specs
Package/Case 48 LQFP
Interface I2C; SPI
Number of Channels 8 #
View Details
2 suppliers
Intelligent Digital Amplifier and Sound Processor - D2-92684-QR - Renesas Electronics Corporation
Specs
Package/Case QFN72
View Details
USB Audio Decoder ICs - BU94502AMUV - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Interface I2C
Supply Voltage 3 to 3.6 volts
View Details