Delamo Manufacturing, Inc. Datasheets for Brooms, Mops, and Janitorial Brushes

Brooms, mops, and janitorial brushes are designed or suitable for maintenance and repair operations (MRO) and include products such as scratch brushes, wet mops, dry dust mops, brooms, paint brushes, and other scrubbing or washout products.
Brooms, Mops, and Janitorial Brushes: Learn more

Product Name Notes
12" mop refi ll in rack hanging polybag. Packaged in pairs.
Built-in cupped wringer. Features an angled polyethylene plastic handle and an acrylic fiber head, making the mop impervious to organic solvents.
Constructed from high impact plastic, the Snap-Off® has a unique patented locking release mechanism that releases the mop without having to touch the mop head. This product is ideally designed...
Dust is collected and retained by static cling and the unique twisted yarn in our duster. Looped end construction prevents fraying and gives better pickup of soil. The mops are...
Features a lightweight plastic frame with a squeeze-type wringer. Its pop-in or screw-type plate is fused onto an 8 3/4" synthetic foam sponge.Product Label Click imageto enlarge
Features a zinc-plated head that resists corrosion and has an adjustable spring clamp. The open jaws accommodate any size mop head. Comes with wooden handle. Suitable for mops with wide...
Features an acrylic fiber head and a polyethylene white plastic handle. This unit is impervious to organic solvents.
High impact plastic construction eliminates rust and corrosion. This unit combines a universal locking collar with a hinged-yoke and an easy-to-use snap-lock. Comes 1" wood handle. Holds 20oz. up to...
Lightweight broom is a perfect companion for lobby dust pans. Durable poly bristles for long life.
Locmop® is the original twist and lock self-wringing mop. The patented click and button release is unrivaled in the industry. Using a special yarn blend engineered to absorb 70% more...
Machine washable 100% terry cloth cover good for wet or dry use with a large non-abrasive scrubber under cloth cover. Mop head swivels 3600 for fast and easy cleaning under...
The extra long flexible bristles grab more dirt, dust and debris. The small Snap Broom is great for locations where a full size broom is need but you don't have...
The large Snap Broom is 12" wide with an extra wide detachable 6" whiskbroom. The whiskbroom has a non-slip grip handle that fits comfortably in your hand.Product Label Click imageto...
The medium Snap Broom is 10" wide with a detachable 4" whiskbroom. The whiskbroom has a comfortable low fatigue handle for longer cleaning chores. Product Label Click imageto enlarge
The new scrape-n-scrub mop is 3 tools in one. Jaw style mop grips are preferred for their function and ease to change mop heads. Now that same tool can scrape...
This 10" cellulose sponge mop features a plastic frame. The design includes easy-wringing pump action to squeeze tighter and rinse easier. Sponge attached with hook and loop material.Product Label Click...
This heavy duty roller sponge mop wringer features nickel-plated hardware to resist corrosion. The handle-mounted lever handle enables it to squeeze tighter, rinse easier, and snap back to the mopping...
This heavy duty spring-hinged butterfly sponge mop features nickel-plated hardware to resist corrosion. Its pump action enables it to squeeze tighter, rinse easier, and snap back to the mopping position...
This mop features a heavy-gauge painted metal frame and 2-piece handle with a mounted lever. In addition, it has a heavy ribbed roller sponge wringer. Available with a 12" polyester...
This mop features a soft grip on the wringer handle and has a ribbed roller-sponge wringer. The handle-mounted lever eliminates the need for bending over. Built in scrubber for difficult...
This popular mop is constructed of highly absorbent cotton blended yarn, removable high impact plastic head and durable metal handle.Product Label Click imageto enlarge
This solid 8" block with stiff nylon filaments is ideal for heavy duty scrubbing. Features a low profile and swivel connector for hard to reach surfaces. Sold as head only.
This traditional, easy to wring roller mop has a large absorbent sponge and replaceable scrubbing pad. Safe on most floor surfaces. Uses Trax sponge technology and simple to replace refills.
Use it wet or dry, this flat mop is ideal for hardwood floors or any smooth surface. Machine washable terry cloth pad offers long life. The 360° swivel head makes...