Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping.
TransPak | |
---|---|
Product Category | Banding and Strapping |
Product Number | PS1231 |
Product Name | 1/2" x 7200' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed |
Material | Polypropylene (PP) |
Color | Black |
Width | 0.50 inch (12.7 mm) |