Ball Quantity: 30
Ball Diameter: 1/2
Pitch: 7.500
Thin Section Bearings Of America | |
---|---|
Product Category | Ball Bearings |
Product Number | IM-KG065ARO |
Product Name | Thin Section Bearing |
Primary Bearing Category | Angular Contact Ball Bearing |
Rolling Element | Steel |
Bearing Class | ABEC1 / Class 0 / P0 |
Features | Thin-section |
Design Units | Inch |