Ball Quantity: 60
Ball Diameter: 1/8
Pitch: 5.0017
Thin Section Bearings Of America | |
---|---|
Product Category | Ball Bearings |
Product Number | IM-KA047XPO |
Product Name | Thin Section Bearing |
Primary Bearing Category | Angular Contact Ball Bearing |
Rolling Element | Steel |
Bearing Class | ABEC1 / Class 0 / P0 |
Features | Thin-section |
Type | Four Point Contact |