Plastic Ball Bearing With 0.625" Bore, 1.375" O.D. and 0.4375" wide
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Ball Bearings |
Product Number | A 7Z 5-S1306B |
Product Name | Plastic Ball Bearings (inch) |
Material / Plating | Plastic |
Seals / Shields | Single Shield |
Bore | 0.6250 inch (15.875 mm) |