SKF/Global Angular Contact Ball Bearings, Double Row - 5207 A-2Z 125012407

Description
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings, Double Row - 5207 A-2Z - 125012407 - SKF/Global
Lansdale, PA, USA
Angular Contact Ball Bearings, Double Row - 5207 A-2Z
125012407
Angular Contact Ball Bearings, Double Row - 5207 A-2Z 125012407
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Supplier's Site
Angular Contact Ball Bearings, Double Row - 5207 A-2Z - 125012407 - SKF/North America
Lansdale, PA, USA
Angular Contact Ball Bearings, Double Row - 5207 A-2Z
125012407
Angular Contact Ball Bearings, Double Row - 5207 A-2Z 125012407
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 125012407 125012407
Product Name Angular Contact Ball Bearings, Double Row - 5207 A-2Z Angular Contact Ball Bearings, Double Row - 5207 A-2Z
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Rolling Element Steel Steel
Seals / Shields Double Shield Double Shield
Lubrication Prelubricated Prelubricated
Type Double Row Angular Contact Double Row Angular Contact
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ball Bearings (inch) - A 7Y55-FS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Seals / Shields Single Shield
Bearing Class ABEC3 / Class 6 / P6
Lubrication Solid Lubrication
View Details
 - 1371527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Seals / Shields Single Seal
Design Units Metric
View Details
Single Direction Thrust Ball Bearings - 51240J - Splendor Industrial Bearing Co., Ltd.
Splendor Industrial Bearing Co., Ltd.
Specs
Primary Bearing Category Thrust Bearing
Design Units Metric
Bore 11.0236 inch (280.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details