SKF deep groove ball bearings for high as well low temperatures correspond in design to the appropriate standard single row deep groove ball bearings. They have no filling slots and are able to accommodate moderate axial loads in addition to radial loads. The characteristic features of these bearings include large radial internal clearance and special cages. The large clearance is four times the C5 clearance and prevents the bearings from seizing even when they are rapidly cooled. All surfaces of the bearings and the shields are manganese phosphated. This provides protection against corrosion and improves running properties.
SKF deep groove ball bearings for high as well low temperatures correspond in design to the appropriate standard single row deep groove ball bearings. They have no filling slots and are able to accommodate moderate axial loads in addition to radial loads. The characteristic features of these bearings include large radial internal clearance and special cages. The large clearance is four times the C5 clearance and prevents the bearings from seizing even when they are rapidly cooled. All surfaces of the bearings and the shields are manganese phosphated. This provides protection against corrosion and improves running properties.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Ball Bearings | Ball Bearings |
Product Number | 1010516205 | 1010516205 |
Product Name | Deep Groove Ball Bearings for High and Low Temperatures - 6205/VA201 | Deep Groove Ball Bearings for High and Low Temperatures - 6205/VA201 |
Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
Seals / Shields | None (Open Bearing) | None (Open Bearing) |
Type | Conrad / Deep Groove | Conrad / Deep Groove |
Design Units | Metric | Metric |
Bore | 0.9843 inch (25.000 mm) | 0.9843 inch (25.000 mm) |