SKF/Global Angular Contact Ball Bearings, Double Row - 305237 A 124015009

Description
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings, Double Row - 305237 A - 124015009 - SKF/Global
Lansdale, PA, USA
Angular Contact Ball Bearings, Double Row - 305237 A
124015009
Angular Contact Ball Bearings, Double Row - 305237 A 124015009
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Supplier's Site
Angular Contact Ball Bearings, Double Row - 305237 A - 124015009 - SKF/North America
Lansdale, PA, USA
Angular Contact Ball Bearings, Double Row - 305237 A
124015009
Angular Contact Ball Bearings, Double Row - 305237 A 124015009
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 124015009 124015009
Product Name Angular Contact Ball Bearings, Double Row - 305237 A Angular Contact Ball Bearings, Double Row - 305237 A
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Type Double Row Angular Contact Double Row Angular Contact
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings-Shielded Type  -  Inch - BB#LXXM608A - Quality Bearings & Components
Specs
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Material / Plating Stainless Steel
View Details
 - 1371703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Seals / Shields Single Seal
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Double Direction Angular Contanct Ball Bearings - 3314A-ZZ-2RS - Splendor Industrial Bearing Co., Ltd.
Specs
Features Tapered Bore
Design Units Metric
Bore 5.9055 inch (150.000 mm)
View Details