Rotek Series 6000 slewing bearings are ideal for high speed applications. Series 6000 slewing bearings are single-row, high speed radial ball slewing bearings capable of raceway velocities of up to 3,000 feet per minute, with proper lubrication. These slewing bearings feature exceptionally durable radial cages and are capable of sustained high-speed operation. High-speed operation requires selection based upon dynamic capacity limitations which impose more severe limits on loads than static capacity.
Specifications:
Raceway Diameters: Standard models from 12" to 180"
Capacities:
Thrust: from 200,000 to 1,000,000 pounds
Moment: from 100,000 to 2,500,000 pounds
Radial: from 53,000 to 244,000 pounds
Gearing: Available in gearless models only
Applications:
Log-debarking machines, Coil winders, Pay-off reels, High-speed capstans
Rotek, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | Series 6000 |
Product Name | High Speed Slewing Bearings |
Application | Log-Debarking Machines, Coil Winders |
Rolling Element | Steel |
Seals / Shields | None (Open Bearing) |
Features | No Integral Gears (optional feature); Internal Gear Only (optional feature); External Gear Only (optional feature) |
Type | Single Row Ball |