Angular Contact Bearings are ideally suited to applications requiring high rotating speeds, combined radial and axial loads and a high degree of stiffness and running accuracy.
High Performance - They have a high load carrying capacity and thus allow smaller bearings to be used while still providing long service life. Quieter and Cooler Running - With their optimal inner geometry, they run quieter and cooler and can tolerate longer maintenance intervals. Precise Shaft Guidance - Due to precision manufacturing processes, almost all SKF angular contacts exceed standard tolerances, to provide a smoother, truer running shaft with less heat and fewer vibrations. High Temperature Capability - They can withstand relatively high operating temperatures without significant loss of dimensional stability
Inside Diameter = 30mm
Outside Diameter = 72mm
Ball Bearing Type = Angular Contact
Race Width = 30.2mm
End Type = Open
Number of Rows = 2
Static Load Rating = 27.5kN
Cage Material = Fibreglass Reinforced Nylon 66
Race Type = Plain
Dynamic Load Rating = 41.5kN
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 505609 |
Primary Bearing Category | Angular Contact Ball Bearing |
Design Units | Metric |
Bore | 1.1811 inch (30.000 mm) |
Outside Diameter | 2.8346 inch (72.000 mm) |