SKF high temperature bearings are designed to deliver increased reliability, reduced complexity and decreased environmental impact in high operating temperatures. SKF high temperature bearings correspond to the ISO dimensions of grease-lubricated bearings. Production efficiencies and cost savings can be realised with a simple change to the SKF bearing solution.
⢠Reduced total operating cost through increased bearing service life,⢠Relubrication-free operation,⢠Reduced machine complexity,⢠Reduced environmental impact,⢠Excellent performance in hot conditions, dry environments and low rotational speed applications,⢠Temperature range: -30°C to 150°C
⢠Metals industry (cooling beds for steel plate),⢠Food and beverage industry (continuous baking ovens, wafer baking ovens),⢠Paint lines
Inside Diameter = 25mm
Outside Diameter = 52mm
Ball Bearing Type = Deep Groove
Race Width = 15mm
End Type = Sealed
Number of Rows = 1
Static Load Rating = 7.8kN
Material = Carbon Chromium Steel
Ball Material = Ceramic
Cage Material = Steel
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 1234827 |
Primary Bearing Category | Radial Ball Bearing |
Material / Plating | Ceramic Races |
Seals / Shields | Single Seal |
Design Units | Metric |